Pollack Magic Fabric 9912/01

Description
Color: wand Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter Flammability: CB117E - passes Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: wand Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter Flammability: CB117E - passes Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Magic Fabric - 9912/01 - Pollack
New York, NY, USA
Magic Fabric
9912/01
Magic Fabric 9912/01
Color: wand Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter Flammability: CB117E - passes Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2008 Pollack & Associates

Color: wand
Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter
Flammability: CB117E - passes
Origin: Spain
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9912/01
Product Name Magic Fabric
Material Synthetic; Cotton; Natural; Polyester; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Fiberglass - ARMATEX® CF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details