Pollack Zamboni Fabric 9910/01

Description
Color: ice Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: ice Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Zamboni Fabric - 9910/01 - Pollack
New York, NY, USA
Zamboni Fabric
9910/01
Zamboni Fabric 9910/01
Color: ice Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: ice
Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: Italy
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9910/01
Product Name Zamboni Fabric
Material Synthetic; Cotton; Natural; Polyester; PVC / Vinyl; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details