Pollack Suede Charade Fabric 9908/24

Description
Color: cayenne Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio
Description
Color: cayenne Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Suede Charade Fabric - 9908/24 - Pollack
New York, NY, USA
Suede Charade Fabric
9908/24
Suede Charade Fabric 9908/24
Color: cayenne Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio

Color: cayenne
Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I
Origin: USA
Notes: Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9908/24
Product Name Suede Charade Fabric
Material Synthetic; Polyamide; Polyester; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details