Pollack Spank Fabric 9901/02

Description
Color: biker Weight: 21 3/4 ounces per linear yard, 674 3/8 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 1999 Pollack & Associates
Description
Color: biker Weight: 21 3/4 ounces per linear yard, 674 3/8 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 1999 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Spank Fabric - 9901/02 - Pollack
New York, NY, USA
Spank Fabric
9901/02
Spank Fabric 9901/02
Color: biker Weight: 21 3/4 ounces per linear yard, 674 3/8 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 1999 Pollack & Associates

Color: biker
Weight: 21 3/4 ounces per linear yard, 674 3/8 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (adhered) - Class A
Origin: Italy
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 1999 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9901/02
Product Name Spank Fabric
Material Synthetic; Cotton; Natural; PVC / Vinyl; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Industrial - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details