Pollack Shimmy Fabric 9181/02

Description
Color: gold coin Weight: 16 7/8 ounces per linear yard, 521 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Turkey Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: gold coin Weight: 16 7/8 ounces per linear yard, 521 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Turkey Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Shimmy Fabric - 9181/02 - Pollack
New York, NY, USA
Shimmy Fabric
9181/02
Shimmy Fabric 9181/02
Color: gold coin Weight: 16 7/8 ounces per linear yard, 521 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Turkey Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Color: gold coin
Weight: 16 7/8 ounces per linear yard, 521 1/2 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Turkey
Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9181/02
Product Name Shimmy Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 32 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details