Pollack Sashay Fabric 9176/12

Description
Color: icicle Weight: 6 1/2 ounces per linear yard, 200 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: USA Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: icicle Weight: 6 1/2 ounces per linear yard, 200 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: USA Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Sashay Fabric - 9176/12 - Pollack
New York, NY, USA
Sashay Fabric
9176/12
Sashay Fabric 9176/12
Color: icicle Weight: 6 1/2 ounces per linear yard, 200 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: USA Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: icicle
Weight: 6 1/2 ounces per linear yard, 200 5/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9176/12
Product Name Sashay Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details