Pollack Beaded Leaves Fabric 9175/02

Description
Color: bronze Weight: 5 1/2 ounces per linear yard, 172 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Belgium Notes: Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates
Description
Color: bronze Weight: 5 1/2 ounces per linear yard, 172 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Belgium Notes: Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Beaded Leaves Fabric - 9175/02 - Pollack
New York, NY, USA
Beaded Leaves Fabric
9175/02
Beaded Leaves Fabric 9175/02
Color: bronze Weight: 5 1/2 ounces per linear yard, 172 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Belgium Notes: Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Color: bronze
Weight: 5 1/2 ounces per linear yard, 172 3/8 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Belgium
Notes: Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9175/02
Product Name Beaded Leaves Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details