Pollack Beaded Leaves Fabric 9175/01

Description
Color: linen Weight: 5 1/2 ounces per linear yard, 172 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Belgium Notes: Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates
Description
Color: linen Weight: 5 1/2 ounces per linear yard, 172 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Belgium Notes: Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Beaded Leaves Fabric - 9175/01 - Pollack
New York, NY, USA
Beaded Leaves Fabric
9175/01
Beaded Leaves Fabric 9175/01
Color: linen Weight: 5 1/2 ounces per linear yard, 172 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Belgium Notes: Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Color: linen
Weight: 5 1/2 ounces per linear yard, 172 3/8 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Belgium
Notes: Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9175/01
Product Name Beaded Leaves Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details