Pollack Equinox Fabric 9174/03

Description
Color: daylight Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: daylight Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Equinox Fabric - 9174/03 - Pollack
New York, NY, USA
Equinox Fabric
9174/03
Equinox Fabric 9174/03
Color: daylight Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates

Color: daylight
Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Germany
Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9174/03
Product Name Equinox Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details