Pollack Equinox Fabric 9174/01

Description
Color: snow Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: snow Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Equinox Fabric - 9174/01 - Pollack
New York, NY, USA
Equinox Fabric
9174/01
Equinox Fabric 9174/01
Color: snow Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates

Color: snow
Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Germany
Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9174/01
Product Name Equinox Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details