Pollack Wool Veil Fabric 9166/06

Description
Color: taupe Weight: 6 ounces per linear yard, 186 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Scotland Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: taupe Weight: 6 ounces per linear yard, 186 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Scotland Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Wool Veil Fabric - 9166/06 - Pollack
New York, NY, USA
Wool Veil Fabric
9166/06
Wool Veil Fabric 9166/06
Color: taupe Weight: 6 ounces per linear yard, 186 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Scotland Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: taupe
Weight: 6 ounces per linear yard, 186 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Scotland
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9166/06
Product Name Wool Veil Fabric
Material Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details