Pollack Lineny Fabric 9163/03

Description
Color: silver blue Weight: 14 1/4 ounces per linear yard, 442 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: silver blue Weight: 14 1/4 ounces per linear yard, 442 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Lineny Fabric - 9163/03 - Pollack
New York, NY, USA
Lineny Fabric
9163/03
Lineny Fabric 9163/03
Color: silver blue Weight: 14 1/4 ounces per linear yard, 442 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: silver blue
Weight: 14 1/4 ounces per linear yard, 442 3/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Switzerland
Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9163/03
Product Name Lineny Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details