Pollack Refinement Fabric 9162/03

Description
Color: stria Weight: 9 7/8 ounces per linear yard, 306 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: stria Weight: 9 7/8 ounces per linear yard, 306 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Refinement Fabric - 9162/03 - Pollack
New York, NY, USA
Refinement Fabric
9162/03
Refinement Fabric 9162/03
Color: stria Weight: 9 7/8 ounces per linear yard, 306 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: stria
Weight: 9 7/8 ounces per linear yard, 306 7/8 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Germany
Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9162/03
Product Name Refinement Fabric
Material Synthetic; Natural; Polyester; Wool; Bamboo
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details