Pollack Glamour Fabric 9161/04

Description
Color: smoked pearl Weight: 3 7/8 ounces per linear yard, 120 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: United Kingdom Notes: Care should be taken when handling this delicate fabric. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: smoked pearl Weight: 3 7/8 ounces per linear yard, 120 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: United Kingdom Notes: Care should be taken when handling this delicate fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Glamour Fabric - 9161/04 - Pollack
New York, NY, USA
Glamour Fabric
9161/04
Glamour Fabric 9161/04
Color: smoked pearl Weight: 3 7/8 ounces per linear yard, 120 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: United Kingdom Notes: Care should be taken when handling this delicate fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: smoked pearl
Weight: 3 7/8 ounces per linear yard, 120 7/8 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: United Kingdom
Notes: Care should be taken when handling this delicate fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9161/04
Product Name Glamour Fabric
Material Natural; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details