Pollack Summer House Fabric 9156/03

Description
Color: birch bark Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: birch bark Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Summer House Fabric - 9156/03 - Pollack
New York, NY, USA
Summer House Fabric
9156/03
Summer House Fabric 9156/03
Color: birch bark Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: birch bark
Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Germany
Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9156/03
Product Name Summer House Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details