Pollack Summer House Fabric 9156/02

Description
Color: sand Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: sand Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Summer House Fabric - 9156/02 - Pollack
New York, NY, USA
Summer House Fabric
9156/02
Summer House Fabric 9156/02
Color: sand Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: sand
Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Germany
Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9156/02
Product Name Summer House Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 32 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details