Pollack Window Box Fabric 9155/01

Description
Color: cream Weight: 5 1/4 ounces per linear yard, 161 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: cream Weight: 5 1/4 ounces per linear yard, 161 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Window Box Fabric - 9155/01 - Pollack
New York, NY, USA
Window Box Fabric
9155/01
Window Box Fabric 9155/01
Color: cream Weight: 5 1/4 ounces per linear yard, 161 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: cream
Weight: 5 1/4 ounces per linear yard, 161 7/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9155/01
Product Name Window Box Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details