Pollack Glyph Sheer Fabric 9146/01

Description
Color: eggshell Weight: 8 7/8 ounces per linear yard, 274 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE REVERSIBLE Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: eggshell Weight: 8 7/8 ounces per linear yard, 274 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE REVERSIBLE Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Glyph Sheer Fabric - 9146/01 - Pollack
New York, NY, USA
Glyph Sheer Fabric
9146/01
Glyph Sheer Fabric 9146/01
Color: eggshell Weight: 8 7/8 ounces per linear yard, 274 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE REVERSIBLE Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: eggshell
Weight: 8 7/8 ounces per linear yard, 274 3/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Switzerland
Notes: EXTRA WIDE REVERSIBLE Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9146/01
Product Name Glyph Sheer Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details