Pollack Sunscreen Stripe Fabric 9145/01

Description
Color: milk Weight: 19 3/4 ounces per linear yard, 610 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by Jenia Myagkov and the Pollack Studio © 2008 Pollack & Associates
Description
Color: milk Weight: 19 3/4 ounces per linear yard, 610 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by Jenia Myagkov and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Sunscreen Stripe Fabric - 9145/01 - Pollack
New York, NY, USA
Sunscreen Stripe Fabric
9145/01
Sunscreen Stripe Fabric 9145/01
Color: milk Weight: 19 3/4 ounces per linear yard, 610 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by Jenia Myagkov and the Pollack Studio © 2008 Pollack & Associates

Color: milk
Weight: 19 3/4 ounces per linear yard, 610 3/4 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: USA
Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by Jenia Myagkov and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9145/01
Product Name Sunscreen Stripe Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details