Pollack Sunscreen Fabric 9144/03

Description
Color: whole wheat Weight: 16 3/8 ounces per linear yard, 508 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: whole wheat Weight: 16 3/8 ounces per linear yard, 508 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Sunscreen Fabric - 9144/03 - Pollack
New York, NY, USA
Sunscreen Fabric
9144/03
Sunscreen Fabric 9144/03
Color: whole wheat Weight: 16 3/8 ounces per linear yard, 508 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2008 Pollack & Associates

Color: whole wheat
Weight: 16 3/8 ounces per linear yard, 508 1/2 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: USA
Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9144/03
Product Name Sunscreen Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Premium - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details