Pollack Metallic Fabric 9140/02

Description
Color: brass Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: The Netherlands Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates
Description
Color: brass Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: The Netherlands Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Metallic Fabric - 9140/02 - Pollack
New York, NY, USA
Metallic Fabric
9140/02
Metallic Fabric 9140/02
Color: brass Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: The Netherlands Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates

Color: brass
Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: The Netherlands
Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9140/02
Product Name Metallic Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details