Pollack Chambray Challis Fabric 9124/04

Description
Color: willow Weight: 4 ounces per linear yard, 124 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Designed by the Pollack Studio © 2004 Pollack & Associates
Description
Color: willow Weight: 4 ounces per linear yard, 124 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Designed by the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Chambray Challis Fabric - 9124/04 - Pollack
New York, NY, USA
Chambray Challis Fabric
9124/04
Chambray Challis Fabric 9124/04
Color: willow Weight: 4 ounces per linear yard, 124 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Designed by the Pollack Studio © 2004 Pollack & Associates

Color: willow
Weight: 4 ounces per linear yard, 124 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Germany
Notes: Designed by the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9124/04
Product Name Chambray Challis Fabric
Material Synthetic; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details