Pollack Breezy Fabric 9123/01

Description
Color: snowdrift Weight: 4 ounces per linear yard, 124 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2004 Pollack & Associates
Description
Color: snowdrift Weight: 4 ounces per linear yard, 124 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Breezy Fabric - 9123/01 - Pollack
New York, NY, USA
Breezy Fabric
9123/01
Breezy Fabric 9123/01
Color: snowdrift Weight: 4 ounces per linear yard, 124 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2004 Pollack & Associates

Color: snowdrift
Weight: 4 ounces per linear yard, 124 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: Designed by Mark Pollack and the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9123/01
Product Name Breezy Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details