Pollack Bewitched Fabric 9106/02

Description
Color: gold mine Weight: 3 1/4 ounces per linear yard, 100 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates
Description
Color: gold mine Weight: 3 1/4 ounces per linear yard, 100 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bewitched Fabric - 9106/02 - Pollack
New York, NY, USA
Bewitched Fabric
9106/02
Bewitched Fabric 9106/02
Color: gold mine Weight: 3 1/4 ounces per linear yard, 100 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Color: gold mine
Weight: 3 1/4 ounces per linear yard, 100 3/4 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Italy
Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9106/02
Product Name Bewitched Fabric
Material Synthetic; Natural; Acetate; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details