Pollack Double Take Fabric 9094/01

Description
Color: powder Weight: 8 1/4 ounces per linear yard, 255 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 2002 Pollack & Associates
Description
Color: powder Weight: 8 1/4 ounces per linear yard, 255 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 2002 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Double Take Fabric - 9094/01 - Pollack
New York, NY, USA
Double Take Fabric
9094/01
Double Take Fabric 9094/01
Color: powder Weight: 8 1/4 ounces per linear yard, 255 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 2002 Pollack & Associates

Color: powder
Weight: 8 1/4 ounces per linear yard, 255 3/4 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: EXTRA WIDE Designed by the Pollack Studio © 2002 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9094/01
Product Name Double Take Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details