Pollack Giorgio Sheer Fabric 9088/02

Description
Color: parchment Weight: 2 1/2 ounces per linear yard, 77 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: parchment Weight: 2 1/2 ounces per linear yard, 77 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Giorgio Sheer Fabric - 9088/02 - Pollack
New York, NY, USA
Giorgio Sheer Fabric
9088/02
Giorgio Sheer Fabric 9088/02
Color: parchment Weight: 2 1/2 ounces per linear yard, 77 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by the Pollack Studio © 2001 Pollack & Associates

Color: parchment
Weight: 2 1/2 ounces per linear yard, 77 1/2 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9088/02
Product Name Giorgio Sheer Fabric
Material Synthetic; Natural; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details