Pollack Caprice Fabric 9069/01

Description
Color: paper whites Weight: 2 3/4 ounces per linear yard, 85 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 2000 Pollack & Associates
Description
Color: paper whites Weight: 2 3/4 ounces per linear yard, 85 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 2000 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Caprice Fabric - 9069/01 - Pollack
New York, NY, USA
Caprice Fabric
9069/01
Caprice Fabric 9069/01
Color: paper whites Weight: 2 3/4 ounces per linear yard, 85 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 2000 Pollack & Associates

Color: paper whites
Weight: 2 3/4 ounces per linear yard, 85 1/4 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: EXTRA WIDE Designed by the Pollack Studio © 2000 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9069/01
Product Name Caprice Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details