Pollack Vignette Fabric 9028/01

Description
Color: white lace Weight: 5 1/4 ounces per linear yard, 162 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Belgium Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 1997 Pollack & Associates
Description
Color: white lace Weight: 5 1/4 ounces per linear yard, 162 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Belgium Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 1997 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Vignette Fabric - 9028/01 - Pollack
New York, NY, USA
Vignette Fabric
9028/01
Vignette Fabric 9028/01
Color: white lace Weight: 5 1/4 ounces per linear yard, 162 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Belgium Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 1997 Pollack & Associates

Color: white lace
Weight: 5 1/4 ounces per linear yard, 162 3/4 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Belgium
Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 1997 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9028/01
Product Name Vignette Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details