Pollack Hanabishi Fabric 8025/05

Description
Color: cherry Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1994 Pollack & Associates
Description
Color: cherry Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1994 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Hanabishi Fabric - 8025/05 - Pollack
New York, NY, USA
Hanabishi Fabric
8025/05
Hanabishi Fabric 8025/05
Color: cherry Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1994 Pollack & Associates

Color: cherry
Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: Switzerland
Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1994 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 8025/05
Product Name Hanabishi Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details