Pollack Hanabishi Fabric 8025/02

Description
Color: chrysanthemum Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1994 Pollack & Associates
Description
Color: chrysanthemum Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1994 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Hanabishi Fabric - 8025/02 - Pollack
New York, NY, USA
Hanabishi Fabric
8025/02
Hanabishi Fabric 8025/02
Color: chrysanthemum Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1994 Pollack & Associates

Color: chrysanthemum
Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: Switzerland
Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1994 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 8025/02
Product Name Hanabishi Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details