Pollack Everest Fabric 7524/06

Description
Color: ash Weight: 38 3/4 ounces per linear yard, 1200 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg © 2011 Pollack & Associates
Description
Color: ash Weight: 38 3/4 ounces per linear yard, 1200 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Everest Fabric - 7524/06 - Pollack
New York, NY, USA
Everest Fabric
7524/06
Everest Fabric 7524/06
Color: ash Weight: 38 3/4 ounces per linear yard, 1200 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg © 2011 Pollack & Associates

Color: ash
Weight: 38 3/4 ounces per linear yard, 1200 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: Designed by De Ploeg © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7524/06
Product Name Everest Fabric
Material Synthetic; Cotton; Natural; Polyamide; Wool; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details