Pollack Landscape Fabric 7519/03

Description
Color: honeysuckle Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: honeysuckle Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Landscape Fabric - 7519/03 - Pollack
New York, NY, USA
Landscape Fabric
7519/03
Landscape Fabric 7519/03
Color: honeysuckle Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: honeysuckle
Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter
Flammability: CB117E - Passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7519/03
Product Name Landscape Fabric
Material Synthetic; Natural; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details