Pollack Musco Fabric 7517/07

Description
Color: cocoa Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by De Ploeg
Description
Color: cocoa Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Musco Fabric - 7517/07 - Pollack
New York, NY, USA
Musco Fabric
7517/07
Musco Fabric 7517/07
Color: cocoa Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by De Ploeg

Color: cocoa
Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: The color effect changes with direction; apply consistently. Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7517/07
Product Name Musco Fabric
Material Cotton; Natural; Mohair
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details