Pollack Kerala Fabric 7507/23

Description
Color: buttercup Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: buttercup Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Kerala Fabric - 7507/23 - Pollack
New York, NY, USA
Kerala Fabric
7507/23
Kerala Fabric 7507/23
Color: buttercup Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: buttercup
Weight: 14 ounces per linear yard, 434 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7507/23
Product Name Kerala Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Fiberglass - ARMATEX® CF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details