Pollack Kerala Fabric 7507/21

Description
Color: saffron Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: saffron Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Kerala Fabric - 7507/21 - Pollack
New York, NY, USA
Kerala Fabric
7507/21
Kerala Fabric 7507/21
Color: saffron Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: saffron
Weight: 14 ounces per linear yard, 434 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7507/21
Product Name Kerala Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details