Pollack Kerala Fabric 7507/08

Description
Color: carbon paper Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: carbon paper Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Kerala Fabric - 7507/08 - Pollack
New York, NY, USA
Kerala Fabric
7507/08
Kerala Fabric 7507/08
Color: carbon paper Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: carbon paper
Weight: 14 ounces per linear yard, 434 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7507/08
Product Name Kerala Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details