Pollack Silk Stream Fabric 6064/03

Description
Color: taupe Weight: 12 3/8 ounces per linear yard, 385 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates
Description
Color: taupe Weight: 12 3/8 ounces per linear yard, 385 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Stream Fabric - 6064/03 - Pollack
New York, NY, USA
Silk Stream Fabric
6064/03
Silk Stream Fabric 6064/03
Color: taupe Weight: 12 3/8 ounces per linear yard, 385 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Color: taupe
Weight: 12 3/8 ounces per linear yard, 385 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6064/03
Product Name Silk Stream Fabric
Material Synthetic; Cotton; Natural; Acrylic; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details