Pollack Gilded Age Fabric 6063/02

Description
Color: family silver Weight: 12 3/4 ounces per linear yard, 394 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: family silver Weight: 12 3/4 ounces per linear yard, 394 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Gilded Age Fabric - 6063/02 - Pollack
New York, NY, USA
Gilded Age Fabric
6063/02
Gilded Age Fabric 6063/02
Color: family silver Weight: 12 3/4 ounces per linear yard, 394 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Color: family silver
Weight: 12 3/4 ounces per linear yard, 394 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6063/02
Product Name Gilded Age Fabric
Material Synthetic; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details