Pollack Silk Ribbons Fabric 6059/03

Description
Color: sterling Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: sterling Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Ribbons Fabric - 6059/03 - Pollack
New York, NY, USA
Silk Ribbons Fabric
6059/03
Silk Ribbons Fabric 6059/03
Color: sterling Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: sterling
Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6059/03
Product Name Silk Ribbons Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details