Pollack Silk Ribbons Fabric 6059/02

Description
Color: champagne Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: champagne Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Ribbons Fabric - 6059/02 - Pollack
New York, NY, USA
Silk Ribbons Fabric
6059/02
Silk Ribbons Fabric 6059/02
Color: champagne Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: champagne
Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6059/02
Product Name Silk Ribbons Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details