Pollack Silk Ribbons Fabric 6059/01

Description
Color: pearl Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: pearl Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Ribbons Fabric - 6059/01 - Pollack
New York, NY, USA
Silk Ribbons Fabric
6059/01
Silk Ribbons Fabric 6059/01
Color: pearl Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: pearl
Weight: 7 3/4 ounces per linear yard, 240 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6059/01
Product Name Silk Ribbons Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details