Pollack Fancy That Fabric 6058/03

Description
Color: blue moon Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates
Description
Color: blue moon Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Fancy That Fabric - 6058/03 - Pollack
New York, NY, USA
Fancy That Fabric
6058/03
Fancy That Fabric 6058/03
Color: blue moon Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Color: blue moon
Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6058/03
Product Name Fancy That Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details