Pollack Fancy That Fabric 6058/02

Description
Color: golden palm Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates
Description
Color: golden palm Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Fancy That Fabric - 6058/02 - Pollack
New York, NY, USA
Fancy That Fabric
6058/02
Fancy That Fabric 6058/02
Color: golden palm Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Color: golden palm
Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6058/02
Product Name Fancy That Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details