Pollack Silk Grille Fabric 6057/04

Description
Color: ice Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates
Description
Color: ice Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Grille Fabric - 6057/04 - Pollack
New York, NY, USA
Silk Grille Fabric
6057/04
Silk Grille Fabric 6057/04
Color: ice Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Color: ice
Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Scotland
Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6057/04
Product Name Silk Grille Fabric
Material Natural; Linen / Flax; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details