Pollack Silk Grille Fabric 6057/03

Description
Color: topaz Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates
Description
Color: topaz Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Grille Fabric - 6057/03 - Pollack
New York, NY, USA
Silk Grille Fabric
6057/03
Silk Grille Fabric 6057/03
Color: topaz Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Color: topaz
Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Scotland
Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6057/03
Product Name Silk Grille Fabric
Material Natural; Linen / Flax; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details