Pollack Silk Grille Fabric 6057/01

Description
Color: champagne Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates
Description
Color: champagne Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Grille Fabric - 6057/01 - Pollack
New York, NY, USA
Silk Grille Fabric
6057/01
Silk Grille Fabric 6057/01
Color: champagne Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Color: champagne
Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Scotland
Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6057/01
Product Name Silk Grille Fabric
Material Natural; Linen / Flax; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 8 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details