Pollack Poetry Fabric 6056/03

Description
Color: dogwood Weight: 14 1/8 ounces per linear yard, 436 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: dogwood Weight: 14 1/8 ounces per linear yard, 436 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Poetry Fabric - 6056/03 - Pollack
New York, NY, USA
Poetry Fabric
6056/03
Poetry Fabric 6056/03
Color: dogwood Weight: 14 1/8 ounces per linear yard, 436 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: dogwood
Weight: 14 1/8 ounces per linear yard, 436 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6056/03
Product Name Poetry Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details