Pollack Estate Fabric 6055/05

Description
Color: sterling Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates
Description
Color: sterling Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Estate Fabric - 6055/05 - Pollack
New York, NY, USA
Estate Fabric
6055/05
Estate Fabric 6055/05
Color: sterling Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Color: sterling
Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6055/05
Product Name Estate Fabric
Material Cotton; Natural; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Fiberglass - ARMATEX® CF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details