Pollack Estate Fabric 6055/04

Description
Color: pewter Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates
Description
Color: pewter Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Estate Fabric - 6055/04 - Pollack
New York, NY, USA
Estate Fabric
6055/04
Estate Fabric 6055/04
Color: pewter Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Color: pewter
Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6055/04
Product Name Estate Fabric
Material Cotton; Natural; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details