Pollack Estate Fabric 6055/03

Description
Color: gold coin Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates
Description
Color: gold coin Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Estate Fabric - 6055/03 - Pollack
New York, NY, USA
Estate Fabric
6055/03
Estate Fabric 6055/03
Color: gold coin Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Color: gold coin
Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6055/03
Product Name Estate Fabric
Material Cotton; Natural; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 60 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details